The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. The device supports operating temperatures from -40°C to 105°C and is available in industry-standard packages including 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. The part supports LVDS signaling and a 2.8 V supply voltage, with an output enable option and a pull range of ±80 ppm. It is engineered with DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E3-28NX75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |