The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultralow phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications. It supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technology for immunity to airflow, thermal gradients, shock, and vibration. The part supports LVDS signaling and a pull range of ±25 ppm, with output enable functionality not available in the 3.2 x 2.5 mm package.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E3-25NU125.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 50 ppm |