The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. Operating temperature ranges extend from -40°C to 105°C, and it integrates on-chip regulators to suppress power supply noise. The device supports LVDS signaling and a 3.0 V supply, with a pull range of ±100 ppm. It is designed for telecom, networking, and industrial applications requiring low jitter and programmable frequency configurations.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E2-30NY128.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 128 MHz |
| Frequency Stability | 25 ppm |