The SiT3372 is a 1 MHz to 220 MHz differential MEMS voltage-controlled crystal oscillator designed for low-jitter applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. It operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part supports LVDS signaling with a 3.0 V supply voltage and a pull range of ±96 ppm, as well as an output enable function, and is compliant with extended industrial temperature requirements.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E2-30NE96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 96 MHz |
| Frequency Stability | 25 ppm |