The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO designed for low-jitter applications, available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm and operational temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO, and supports programmable pull ranges up to ±3200 ppm. It features LVPECL, LVDS, or HCSL output signaling and is built using DualMEMS® and TurboCompensation® technologies for resilience to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E2-30NB75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |