SiTime Corporation Oscillators SIT3372AC-1E2-28NU51.200000

Description
51.2MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
51.2MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-1E2-28NU51.200000-ND - DigiKey
Thief River Falls, MN, United States
51.2MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

51.2MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-1E2-28NU51.200000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details