The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for demanding telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm. The device features a typical phase jitter of 0.225 ps RMS (12 kHz to 20 MHz bandwidth) and offers frequency stability as low as ±15 ppm. Its temperature range extends from -40°C to 105°C, and it supports wide pull ranges up to ±3200 ppm. Integrated on-chip regulators eliminate the need for an external LDO, and it is qualified for extended industrial operation with LVDS output signaling.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E2-28NU216.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 216 MHz |
| Frequency Stability | 25 ppm |