The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO offering typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm and operating temperature range from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports LVPECL signaling. The device integrates on-chip regulators to reject power supply noise and features programmable pull ranges up to ±3200 ppm.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E2-28NG155.520000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 156 MHz |
| Frequency Stability | 25 ppm |