The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across temperature ranges up to -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. It supports LVDS signaling and a 2.8 V supply voltage with a pull range of ±96 ppm. Applications include telecom, networking, and industrial systems requiring low jitter and high stability.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1E2-28NB96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 96 MHz |
| Frequency Stability | 25 ppm |