The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, supports frequency stability as low as ±15 ppm, and operates across a temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. Output signaling options include LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. The part is factory-programmable
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3372AC-1C3-33NC40.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |
| Frequency Stability | 50 ppm |