SiTime Corporation Voltage-Controlled Oscillators SiT3372AC-1B9-30NU125.000000

Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications. It features 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. The device operates across a wide temperature range of -40°C to 105°C and supports industry-standard packages in 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm sizes. It integrates on-chip regulators to eliminate external LDOs and offers programmable pull ranges up to ±3200 ppm, with LVPECL, LVDS, and HCSL output signaling options. The part operates from a 3.0 V supply and includes an output enable function.

Datasheet Summary
Powered by GS/AI

The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications. It features 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. The device operates across a wide temperature range of -40°C to 105°C and supports industry-standard packages in 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm sizes. It integrates on-chip regulators to eliminate external LDOs and offers programmable pull ranges up to ±3200 ppm, with LVPECL, LVDS, and HCSL output signaling options. The part operates from a 3.0 V supply and includes an output enable function.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3372AC-1B9-30NU125.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3372AC-1B9-30NU125.000000
Voltage-Controlled Oscillators SiT3372AC-1B9-30NU125.000000
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

1 MHz to 220 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3372AC-1B9-30NU125.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 3.2x2.5
Frequency 125 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-J1-D74-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-31295-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.400000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-4 MHz
Frequency Stability 50 ppm
View Details