SiTime Corporation Oscillators SIT3372AC-1B9-30NB35.328000

Description
35.328MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet
Description
35.328MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-1B9-30NB35.328000-ND - DigiKey
Thief River Falls, MN, United States
35.328MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead

35.328MHz VCXO LVPECL Oscillator 3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-1B9-30NB35.328000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF32FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Surface Mount Crystals - ECS-120-12-36-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers