The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, offering typ. 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across a temperature range of -40°C to 105°C and is housed in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm industry-standard packages. The device supports LVPECL, LVDS, and HCSL output signaling, integrates on-chip power regulators, and provides programmable pull ranges up to ±3200 ppm. Packaging options include tape and reel for mass production, with output enable available in larger packages only.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B9-28NY135.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 135 MHz |
| Frequency Stability | 35 ppm |