SiTime Corporation Oscillators SIT3372AC-1B9-28NU51.200000

Description
51.2MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
51.2MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3372AC-1B9-28NU51.200000-ND - DigiKey
Thief River Falls, MN, United States
51.2MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead

51.2MHz VCXO LVPECL Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3372AC-1B9-28NU51.200000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0003 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 296-43706-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Specs
Package / Form Factor Surface Mount; S3A LVDS
Frequency 55 MHz
Frequency Stability 30 ppm
View Details