The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 3.2 x 2.5 mm package, and operates over a temperature range of -40°C to 85°C with a frequency stability of ±35 ppm. The device offers a pull range of ±96 ppm, integrates on-chip regulators to eliminate external LDOs, and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Its DualMEMS® and TurboCompensation® technologies provide resistance to airflow, thermal gradients, shock, and vibration.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B3-30NU96.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 96 MHz |
| Frequency Stability | 50 ppm |