The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device features a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. It operates across a wide temperature range from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. The part uses DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration. The specific variant SiT3372AC-1B2-33NY74
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-33NY74.175820 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 74.18 MHz |
| Frequency Stability | 25 ppm |