The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and support for LVDS signaling. It operates across industrial temperature ranges up to 105°C and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. The device integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technology for resilience to environmental stresses.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-33NH160.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 160 MHz |
| Frequency Stability | 25 ppm |