The SiT3372 is a 1 MHz to 220 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It operates over a temperature range of -40°C to 105°C and delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it supports LVPECL, LVDS, and HCSL output signaling with frequency stability options down to ±15 ppm. The device integrates on-chip regulators to suppress power supply noise and eliminates the need for an external LDO. Pull range options include ±25 ppm to ±3200 ppm, and the part supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages.
1 MHz to 220 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3372AC-1B2-28NX75.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 25 ppm |