The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications. It operates over temperature ranges from -55 °C to +125 °C with AEC-Q100 Grade 1 qualification, and has a typical current consumption of 3.8 mA at 1.8 V. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, voltage, and load variations. The device features an acceleration sensitivity of 0.1 ppb/g and is RoHS and REACH compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BMLS3-33NA16.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |