The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator in a 2.9 x 2.8 mm SOT23-5 package, designed for high-reliability applications. It operates over an extended temperature range of -55 °C to +125 °C and is AEC-Q100 qualified for automotive use. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and offers frequency stability as low as ±20 ppm. It features acceleration sensitivity of 0.1 ppb/g and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BITS1-33NA10.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |