The SiT2044B is a ruggedized LVCMOS oscillator ranging from 1 to 110 MHz, designed for high-reliability applications in extreme temperature environments from -55°C to 125°C. It is housed in a 5-pin SOT23-5 package measuring 2.9 × 2.8 mm and is AEC-Q100 qualified with Grade 1 temperature rating. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and achieves frequency stability as tight as ±20 ppm. It features acceleration sensitivity of 0.1 ppb/g, complies with RoHS and REACH standards, and is Pb-free, halogen-free, and antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2044BELS2-30SA4.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |