The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications requiring low power and extreme environmental ruggedness. It supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V. Frequency stability is as low as ±20 ppm over the operating temperature range, which extends from -55 °C to +125 °C. The device is AEC-Q100 qualified with acceleration sensitivity of 0.1 ppb/g and meets MIL-PRF-55310. It is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2044BE-S2-33NA50.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |