The SiT2044B is a 1 to 110 MHz LVCMOS/LVTTL compatible oscillator in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, designed for high-reliability applications. It operates over temperature ranges from -55°C to +125°C with AEC-Q100 Grade 1 qualification, and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. It offers frequency stability as tight as ±20 ppm, low power consumption of 3.8 mA typical at 1.8 V, and acceleration sensitivity of 0.1 ppb/g. The device is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2044BATS3-33NA20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |