The SiT2044B is a 1 MHz to 110 MHz LVCMOS oscillator with ±20 ppm frequency stability over temperature and supply voltage, rated for extended operating temperatures from -55°C to +125°C and AEC-Q100 Grade 1 qualification. It operates from 1.62 V to 1.98 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and features a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm. The oscillator has an acceleration sensitivity of 0.1 ppb/g and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
1 to 110 MHz, Extended Temperature (-55 °C to 125 °C) SOT-23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2044BAAS2-30SA30.000000 |
| Product Name | LVCMOS Ruggedized Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |