The SiT2025B is an automotive-grade, high-frequency oscillator for use in extreme temperature environments, including powertrain control and infotainment systems. It is housed in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm and complies with AEC-Q100 Grade 1, operating from -55°C to 125°C. It supports frequencies between 115.2 MHz and 137 MHz with frequency stability as low as ±20 ppm and features LVCMOS/LVTTL-compati
High Frequency, Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2025BI-S8-28E-125.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |