The SiT2024B is an automotive-grade oscillator for high-reliability applications, packaged in a 2.9 x 2.8 mm SOT23-5 case. It operates over an extended temperature range of -55°C to 125°C and meets AEC-Q100 Grade 1 qualification. Supporting frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm, it operates at 1.8 V or 2.25 V to 3.63 V and draws 3.8 mA typical current at 1.8 V. The device features LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BMTS3-33S-20.000000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |