The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It is packaged in a 5-pin SOT23-5 case measuring 2.9 x 2.8 mm, with an operating temperature range extending from -55°C to 125°C for Grade 1 qualification. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, and offers a frequency range of 1 MHz to 110 MHz with stability as tight as ±20 ppm. It features a low power consumption of 3.8 mA typical at 1.8 V, LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BM-S3-33E-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |