The SiT2024B is an automotive-grade oscillator with AEC-Q100 qualification, designed for high-reliability applications including powertrain control and in-vehicle networking. It operates over an extended temperature range of -55°C to 125°C and is available in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V. Frequency stability is as low as ±20 ppm, and it features an industry-best G-sensitivity of 0.1 PPB/G. The output is LVCMOS/LVTTL compatible with a frequency range of 1 MHz to 110 MHz. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BM-S2-33N-52.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |