SiTime Corporation Automotive & High Temp Oscillators SIT2024BM-S2-33E-40.000000

Description
Automotive AEC-Q100 SOT23 Oscillator
Request a Quote
Description
Automotive AEC-Q100 SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2024B is an automotive-grade oscillators compliant with AEC-Q100, housed in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. It operates over an extended temperature range of -55°C to 125°C and supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. The device operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and provides LVCMOS/LVTTL-compatible output. It features a G-sensitivity of 0.1 ppb/g and is RoHS and REACH compliant. Pin configurations include an optional output enable function, and a 0.1 µF decoupling capacitor is required between Vdd and GND.

Datasheet Summary
Powered by GS/AI

The SiT2024B is an automotive-grade oscillators compliant with AEC-Q100, housed in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. It operates over an extended temperature range of -55°C to 125°C and supports frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. The device operates on supply voltages of 1.8 V or 2.25 V to 3.63 V, consumes 3.8 mA typical at 1.8 V, and provides LVCMOS/LVTTL-compatible output. It features a G-sensitivity of 0.1 ppb/g and is RoHS and REACH compliant. Pin configurations include an optional output enable function, and a 0.1 µF decoupling capacitor is required between Vdd and GND.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SIT2024BM-S2-33E-40.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SIT2024BM-S2-33E-40.000000
Automotive & High Temp Oscillators SIT2024BM-S2-33E-40.000000
Automotive AEC-Q100 SOT23 Oscillator

Automotive AEC-Q100 SOT23 Oscillator

Buy Now Datasheet
Oscillators - 1473-SIT2024BM-S2-33E-40.000000-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable SC-74A, SOT-753

40MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable SC-74A, SOT-753

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT2024BM-S2-33E-40.000000 1473-SIT2024BM-S2-33E-40.000000-ND
Product Name Automotive & High Temp Oscillators Oscillators
Package / Form Factor SOT23-5(2.9x2.8) Surface Mount; SC-74A, SOT-753
Frequency 40 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1515-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - SIT1552AI-JE-DCC-32.768S-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532A-J4-0002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details