The SiT2024B is an automotive-grade AEC-Q100 compliant oscillator in a 5-pin SOT23-5 package measuring 2.9 × 2.8 mm, designed for high-reliability applications in extreme temperature environments. It operates over a frequency range of 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device provides LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BELS3-18E-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |