The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It is packaged in a 5-pin SOT23-5 measuring 2.9 × 2.8 mm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device operates over an extended temperature range of -55°C to 125°C with frequency stability as tight as ±20 ppm and a typical current consumption of 3.8 mA at 1.8 V. It features an LVCMOS/LVTTL output, industry-best G-sensitivity of 0.1 ppb/g, and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant.
Automotive AEC-Q100 SOT23 Oscillator
27MHz XO (Standard) LVCMOS, LVTTL Oscillator 1.8V Enable/Disable SC-74A, SOT-753
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT2024BARS3-18E-27.000000 | 1473-SIT2024BARS3-18E-27.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) | Surface Mount; SC-74A, SOT-753 |
| Frequency | 27 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |