The SiT2024B is an automotive-grade oscillator with AEC-Q100 qualification, supporting extended temperature ranges from -55°C to 125°C. It operates at frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and features an industry-best G-sensitivity of 0.1 PPB/G. The device is available in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm, with supply voltage support of 1.8 V or 2.25 V to 3.63 V, and draws 3.8 mA typical at 1.8 V. It offers LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BAFS3-33E-2.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |