The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications such as powertrain control and in-vehicle networking. It is packaged in a 5-pin SOT23-5 case measuring 2.9 mm × 2.8 mm and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. The device operates over an extended temperature range of -55°C to 125°C and offers frequency stability as tight as ±20 ppm. It provides an LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BA-S8-33E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |