The SiT2024B is an automotive-grade oscillator meeting AEC-Q100 qualification, available in a 5-pin SOT23-5 package measuring 2.9 x 2.8 mm. It supports frequencies from 1 MHz to 110 MHz with frequency stability as tight as ±20 ppm over extended temperature ranges including -55°C to 125°C. The device operates with supply voltages of 1.8 V or 2.25 V to 3.63 V, draws 3.8 mA typical at 1.8 V, and features LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2024BA-S3-33E-19.200000 |
| Product Name | MHz Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |