SiTime Corporation Automotive & High Temp Oscillators SiT2024BA-S2-33E-40.000000

Description
Automotive AEC-Q100 SOT23 Oscillator
Request a Quote
Description
Automotive AEC-Q100 SOT23 Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It is packaged in a 5-pin SOT23-5 measuring 2.9 mm by 2.8 mm, with an operating temperature range extending from -55°C to 125°C. Supported supply voltages include 1.8 V and 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V under no-load conditions at 20 MHz. The device offers frequency stability as tight as ±20 ppm and features an industry-best G-sensitivity of 0.1 ppb/g. It provides LVCMOS/LVTTL-compatible outputs with a frequency range of 1 MHz to 110 MHz, and is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It is packaged in a 5-pin SOT23-5 measuring 2.9 mm by 2.8 mm, with an operating temperature range extending from -55°C to 125°C. Supported supply voltages include 1.8 V and 2.25 V to 3.63 V, with a typical current consumption of 3.8 mA at 1.8 V and 4.0 mA at 2.25 V to 3.63 V under no-load conditions at 20 MHz. The device offers frequency stability as tight as ±20 ppm and features an industry-best G-sensitivity of 0.1 ppb/g. It provides LVCMOS/LVTTL-compatible outputs with a frequency range of 1 MHz to 110 MHz, and is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Automotive & High Temp Oscillators - SiT2024BA-S2-33E-40.000000 - SiTime Corporation
Santa Clara, CA, United States
Automotive & High Temp Oscillators
SiT2024BA-S2-33E-40.000000
Automotive & High Temp Oscillators SiT2024BA-S2-33E-40.000000
Automotive AEC-Q100 SOT23 Oscillator

Automotive AEC-Q100 SOT23 Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT2024BA-S2-33E-40.000000
Product Name Automotive & High Temp Oscillators
Package / Form Factor SOT23-5(2.9x2.8)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0011.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0110 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0002.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0020 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1566AC-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details