The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It is available in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm. The device supports supply voltages of 1.8 V or 2.25 V to 3.63 V, operates over extended temperature ranges up to -55°C to 125°C, and offers frequency stability as low as ±20 ppm. It features a LVCMOS/LVTTL-compati
Automotive AEC-Q100 SOT23 Oscillator
3MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable SC-74A, SOT-753
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT2024BA-S2-33E-3.000000 | 1473-SIT2024BA-S2-33E-3.000000-ND |
| Product Name | Automotive & High Temp Oscillators | Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) | Surface Mount; SC-74A, SOT-753 |
| Frequency | 3 MHz | |
| Frequency Stability | 25 ppm | 25 ppm |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |