The SiT2024B is an automotive-grade oscillator compliant with AEC-Q100, designed for high-reliability applications in extreme temperature environments. It comes in a 5-pin SOT23-5 package measuring 2.9 mm × 2.8 mm. The device operates over an extended temperature range of -55°C to 125°C and supports supply voltages of 1.8 V or 2.25 V to 3.63 V. It offers frequency stability as low as ±20 ppm and a G-sensitivity of 0.1 PPB/G. Typical current consumption is 3.8 mA at 1.8 V with an LVCMOS/LVTTL output. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Automotive AEC-Q100 SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2024BA-S2-25E-26.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |