The SiT2018B is a high-temperature, single-chip oscillator in a 5-pin SOT23-5 package measuring 2.9 mm x 2.8 mm, designed for industrial, automotive, and avionics applications. It operates over a temperature range of -40°C to 125°C with supply voltages of 1.8 V or 2.5 V to 3.3 V, delivering frequencies between 1 MHz and 110 MHz with frequency stability as low as ±20 ppm. It features LVCMOS/LVTTL-compati
High Temp, Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2018AEBS3-33N-50.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |