25MHz XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable SC-74A, SOT-753
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT2018AE-S2-33E-25.000000-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; SC-74A, SOT-753 |
| Frequency Stability | 25 ppm |