The SiT2002B is a high-frequency, single-chip SOT23 oscillator offering frequencies between 115 MHz and 137 MHz with stability as low as ±20 PPM over the industrial temperature range of -40°C to 85°C. It operates on supply voltages from 1.62 V to 3.63 V and consumes 4.9 mA typical at 1.8 V. The device features LVCMOS/LVTTL-compati
High Frequency, Single Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2002BCRS1-33S-115.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |