125MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT2002BC-S3-33E-125.000000-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; SC-74A, SOT-753 |
| Frequency Stability | 50 ppm |