The SiT2001B is a single-chip SOT23 oscillator providing frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm and operating over -40°C to 85°C. It is packaged in a 5-pin SOT23-5 measuring 2.9 mm x 2.8 mm, with LVCMOS/HCMOS output, 3.5 mA typical current consumption, and a 5 ms start-up time. The device supports supply voltages of 1.62 V to 3.63 V and is Pb-free, RoHS, and REACH compliant. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C for mechanical and environmental reliability.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BILS2-33S-8.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |