The SiT2001B is a single-chip SOT23 oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating temperature range from -40°C to 85°C. It consumes 3.5 mA typical current at 20 MHz and features a 5-pin SOT23-5 package measuring 2.9 mm by 2.8 mm. The device provides LVCMOS/HCMOS-compati
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BIAS2-33E-35.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |