The SiT2001B is a single-chip SOT23-5 oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm and operating over the industrial temperature range of -40°C to 85°C. It features LVCMOS/HCMOS compatible output, 3.5 mA typical current consumption, and a 5 ms start-up time in a 2.9 mm x 2.8 mm package. The device operates across supply voltages from 1.62 V to 3.63 V and is Pb-free, RoHS, and REACH compliant.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2001BI-S3-33E-100.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |