The SiT2001B is a single-chip SOT23-5 oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm. It operates over a temperature range of -40°C to 85°C, consumes 3.5 mA typical at 20 MHz, and has a 5 ms start-up time. The device provides LVCMOS/HCMOS-compati
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT2001BI-S2-33S-2.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |