SiTime Corporation Oscillators - SIT2001BI-S2-33E-12.000000G SIT2001BI-S2-33E-12.000000G

Description
Manufacturer: SiTIME Win Source Part Number: 1049219-SIT2001BI-S2 -33E-12.000000G Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Frequency: 12MHz Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.3mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.114" L x 0.064" W (2.90mm x 1.63mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: SiTIME Win Source Part Number: 1049219-SIT2001BI-S2 -33E-12.000000G Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Frequency: 12MHz Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.3mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.114" L x 0.064" W (2.90mm x 1.63mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT2001BI-S2-33E-12.000000G - 1049219-SIT2001BI-S2-33E-12.000000G - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT2001BI-S2-33E-12.000000G
1049219-SIT2001BI-S2-33E-12.000000G
Oscillators - SIT2001BI-S2-33E-12.000000G 1049219-SIT2001BI-S2-33E-12.000000G
Manufacturer: SiTIME Win Source Part Number: 1049219-SIT2001BI-S2 -33E-12.000000G Packaging: Reel - TR Type: XO (Standard) Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Frequency: 12MHz Output: HCMOS, LVCMOS Frequency Stability: ±25ppm Current - Supply (Max): 4.5mA Current - Supply (Disable) (Max): 4.3mA Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.114" L x 0.064" W (2.90mm x 1.63mm) Purpose: Enable/Disable Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: SiTIME
Win Source Part Number: 1049219-SIT2001BI-S2-33E-12.000000G
Packaging: Reel - TR
Type: XO (Standard)
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Frequency: 12MHz
Output: HCMOS, LVCMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 4.5mA
Current - Supply (Disable) (Max): 4.3mA
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.114" L x 0.064" W (2.90mm x 1.63mm)
Purpose: Enable/Disable
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1049219-SIT2001BI-S2-33E-12.000000G
Product Name Oscillators - SIT2001BI-S2-33E-12.000000G
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA20M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 296-47589-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-2310+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Crystal Oscillators - 7675339 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details