The SiT2001B is a single-chip SOT23-5 oscillator with a frequency range of 1 MHz to 110 MHz, operating temperature from -40°C to 85°C, and frequency stability as low as ±20 ppm. It consumes 3.5 mA typical current at 20 MHz and features a 5 ms start-up time with LVCMOS/HCMOS compatible output. The package measures 2.9 mm by 2.8 mm and is Pb-free, RoHS, and REACH compliant. The device supports supply voltages from 1.62 V to 3.63 V and includes an optional enable/stby function on pin 3. All electrical characteristics apply across specified voltage and temperature ranges with a 15 pF load. The part meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and has MSL1 moisture sensitivity rating.
Single-Chip, SOT23 Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT2001BCAS1-33E-1.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | SOT23-5(2.9x2.8) |