The SiT1618B is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications. It supports 33 frequencies between 7.3728 MHz and 48 MHz, operates from -40°C to 125°C, and offers frequency stability as low as ±20 ppm. The device accepts supply voltages of 1.8 V or 2.5 V to 3.3 V and consumes 3.5 mA typical at 1.8 V. Output is LVCMOS/LVTTL compatible with duty cycle of 45% to 55% and rise/fall times up to 2.5 ns. Available in industry-standard packages including 2.0 × 1.6 mm, 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, and 7.0 × 5.0 mm. The part is RoHS and REACH compliant, and includes OE and ST control pins for output enable and standby modes. Junction temperature limit is 135°C at 125°C ambient. It meets MIL-STD-883F, JESD22, and MSL1 at 260°C standards.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT1618BEE72-28E-25.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |