The SiT1618B is a standard frequency, high-temperature oscillator for industrial, automotive, and avionics applications, supporting 33 fixed frequencies between 7.3728 MHz and 48 MHz. It operates from -40°C to 125°C ambient temperature with frequency stability of ±20 ppm. The device operates with supply voltages of 1.8 V, 2.5 V, 2.8 V, 3.0 V, or 3.3 V and draws 3.5 mA typical current at 1.8 V and 20 MHz. Output is LVCMOS/LVTTL compatible with 45% to 55% duty cycle and rise/fall times of up to 2.5 ns. It is available in industry-standard packages of 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F and JESD22 environmental standards. The part number SiT1618BE-71-33E-48.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BE-71-33E-48.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |