The SiT1618B family is a standard frequency, high-temperature oscillator designed for industrial, automotive, and avionics applications, with operating temperatures up to 125°C. It supports 33 standard frequencies between 7.3728 MHz and 48 MHz and operates from 1.62 V to 3.63 V. The oscillator offers a frequency stability of ±20 ppm, draws 3.5 mA typical at 1.8 V, and features LVCMOS/LVTTL output with a 45-55% duty cycle. It is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 solderability standards.
Standard Frequency, High Temperature Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1618BE-71-33E-26.000000 |
| Product Name | Automotive & High Temp Oscillators |
| Package / Form Factor | 2.0x1.6 |